The ProLinx family DNP 3.0 Slave to DF1 Master/Slave communications module (5102-DNPS-DFCM) creates a powerful connection between devices on a DNP network and DF1 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DNP Slave serial port and three DF1 serial ports individually configurable as either Master or Slave.
The DNP 3.0 Slave protocol driver supports Slave implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.
The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 5102-DNPS-DFCM3 |
| Product Name | DNP 3.0 Slave To DF1 Master/Slave |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 3 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |