ProSoft Technology, Inc. DH-485 To IEC60870-5-101 Slave 4102-DH485-101S

Description
The ProLinx family DH-485 to IEC60870-5-101 Slave communications module (5102-DH485-101S) creates a powerful connection between devices on a DH-485 network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and one IEC 101 Slave configurable serial port. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family DH-485 to IEC60870-5-101 Slave communications module (5102-DH485-101S) creates a powerful connection between devices on a DH-485 network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and one IEC 101 Slave configurable serial port. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
DH-485 To IEC60870-5-101 Slave
4102-DH485-101S
DH-485 To IEC60870-5-101 Slave 4102-DH485-101S
The ProLinx family DH-485 to IEC60870-5-101 Slave communications module (5102-DH485-101S) creates a powerful connection between devices on a DH-485 network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and one IEC 101 Slave configurable serial port. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family DH-485 to IEC60870-5-101 Slave communications module (5102-DH485-101S) creates a powerful connection between devices on a DH-485 network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and one IEC 101 Slave configurable serial port.

The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.

The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 4102-DH485-101S
Product Name DH-485 To IEC60870-5-101 Slave
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data