ProSoft Technology, Inc. Datasheets for VoIP and IP Telephony
VoIP and IP telephony allows PC users to make phone calls over the Internet or other packet networks via gateways and standard telephones.
VoIP and IP Telephony: Learn more
| Product Name | Notes |
|---|---|
| DIN rail mounted, client & server connections, individually configurable | |
| The ProLinx 7000 AppSrvCE Application Development Module is a highly flexible product that delivers programmability, communication protocols, and a powerful embedded historian. The module functionality is fully customizable and programmable... | |
| The ProLinx family EtherNet/IP to A-B Remote I/O Adapter communications module (5210-DFNT-RIO) creates a powerful connection between devices on an EtherNet/IP network and Remote I/O devices. The module is a... | |
| The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone... | |
| The ProLinx family EtherNet/IP to DNP over Ethernet communications module (5201-DFNT-DNPSNET) creates a powerful connection between devices on EtherNet/IP and DNP over Ethernet networks. The module, encased in aluminum (ProLinx... | |
| The ProLinx family EtherNet/IP to HART Multi-drop communications module (5207-DFNT-HART) creates a powerful connection between devices on an EtherNet/IP network and HART Multi-drop devices. The module is a stand-alone DIN... | |
| The ProLinx family EtherNet/IP to Honeywell DE Master communications module (5206-DFNT-DEM) creates a powerful connection between devices on an EtherNet/IP network and Honeywell DE slave devices. The module is a... | |
| The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone... | |
| The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a... | |
| The ProLinx family EtherNet/IP to IEC60870-5-104 Server communications module (5201-DFNT-104S) creates a powerful connection between an EtherNet/IP network and IEC 104 master devices. The module is a stand-alone DIN-rail mounted... | |
| The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted... | |
| The ProLinx family EtherNet/IP to Modbus TCP/IP communications module (5201-MNET-DFNT) creates a powerful connection between Modbus TCP/IP and EtherNet/IP networks. The module is a stand-alone DIN-rail mounted protocol gateway that... | |
| The ProLinx family EtherNet/IP to PROFIBUS DP Master communications module (5204-DFNT-PDPM) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS slave device. The module is a... | |
| The ProLinx family EtherNet/IP to PROFIBUS DP Slave communications module (5205-DFNT-PDPS) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS master device. The module is a... | |
| The ProLinx family Modbus Plus to EtherNet/IP communications module (5303-MBP-DFNT) creates a powerful connection between devices on an EtherNet/IP network and a Modbus Plus device. The module is a stand-alone... | |
| The ProLinx family Modbus Plus to Modbus TCP/IP communications module (5303-MBP-MNET) creates a powerful connection between devices on a Modbus TCP/IP network and a Modbus Plus device. The module is... | |
| The ProLinx family Modbus TCP/IP to A-B Remote I/O Adapter communications module (5210-MNET-RIO) creates a powerful connection between devices on a Modbus TCP/IP network and Remote I/O devices. The module... | |
| The ProLinx family Modbus TCP/IP to DF1 Master/Slave communications module (5201-MNET-DFCM) creates a powerful connection between devices on a Modbus TCP/IP network and DF1 devices. The module is a stand-alone... | |
| The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone... | |
| The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is... | |
| The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a... | |
| The ProLinx family Modbus TCP/IP to DNP over Ethernet communications module (5201-MNET-DNPSNET) creates a powerful connection between devices on Modbus TCP/IP and DNP over Ethernet networks. The module is a... | |
| The ProLinx family Modbus TCP/IP to HART Multi-drop communications module (5207-MNET-HART) creates a powerful connection between devices on an EtherNet/IP network and HART Multi-drop devices. The module is a stand-alone... | |
| The ProLinx family Modbus TCP/IP to Honeywell DE Master communications module (5206-MNET-DEM) creates a powerful connection between devices on a Modbus TCP/IP network and Honeywell DE slave devices. The module... | |
| The ProLinx family Modbus TCP/IP to IEC60870-5-101 Slave communications module (5201-MNET-101S) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 101 master device. The module... | |
| The ProLinx family Modbus TCP/IP to IEC60870-5-103 Master communications module (5201-MNET-103M) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 103 slave device. The module... | |
| The ProLinx family Modbus TCP/IP to IEC60870-5-104 Server communications module (5201-MNET-104S) creates a powerful connection between devices on a Modbus TCP/IP network and IEC 104 master devices. The module is... | |
| The ProLinx family Modbus TCP/IP to PROFIBUS DP Master communications module (5204-MNET-PDPM) creates a powerful connection between devices on a Modbus TCP/IP network and a PROFIBUS slave device. The module... | |
| The ProLinx family Modbus TCP/IP to PROFIBUS DP Slave communications module (5205-MNET-PDPS) creates a powerful connection between devices on a Modbus TCP/IP network and a PROFIBUS DP Master device. The... | |
| The ProLinx Wireless DF1 Master/Slave Gateway creates a powerful wireless connection between DF1 Slave devices. This stand-alone DIN-rail mounted protocol gateway provides one configurable serial port. The PWP modules offer... |