ProSoft Technology, Inc. EtherNet/IP To IEC60870-5-101S 5201-DFNT-101S

Description
The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
EtherNet/IP To IEC60870-5-101S
5201-DFNT-101S
EtherNet/IP To IEC60870-5-101S 5201-DFNT-101S
The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 101 Slave configurable serial port.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 5201-DFNT-101S
Product Name EtherNet/IP To IEC60870-5-101S
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-UE204-ND - DigiKey
Specs
Network / Bus USB; Ethernet
View Details
Specs
Serial Protocol RS232
Number of Ports 1
Data Rate 115 kbps
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 4
Network / Bus 10/100Base-T; Modbus
View Details
EtherBITS™ Universal Device Server - Model 2285 - Patton Electronics Co.
Specs
Serial Protocol RS232/422/485
Number of Ports 1
Data Rate 230 kbps
View Details