ProSoft Technology, Inc. Datasheets for Bus Adapters
Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units with interfaces and power supplies.
Bus Adapters: Learn more
| Product Name | Notes |
|---|---|
| The ProLinx family A-B Remote I/O Adapter to Modbus Master/Slave communications module (5601-RIO-MCM) creates a powerful connection between devices on a Remote I/O network and Modbus devices. The module is... | |
| The ProLinx family IEC60870-5-104 Server to Modbus Master/Slave communications module (5201-104S-MCM) creates a powerful connection between devices on a Modbus network and an IEC 104 client device. The module is... | |
| The ProLinx family Modbus Master/Slave to Honeywell DE Master communications module (5106-MCM-DEM) creates a powerful connection between devices on a Honeywell DE network and Modbus devices. The module is a... | |
| The ProLinx family Modbus Master/Slave to PROFIBUS DP Slave communications module (5105-MCM-PDPS) creates a powerful connection between devices on a Modbus network and a PROFIBUS DP Master device. The module... | |
| The ProLinx family Modbus Master/Slave to PROFIBUS Master communications module (5104-MCM-PDPM) creates a powerful connection between devices on a Modbus network and PROFIBUS DP Slave devices. The module is a... | |
| The ProLinx family Modbus TCP/IP to Modbus Master/Slave communications module (5201-MNET-MCM) creates a powerful connection between devices on a Modbus TCP/IP network and Modbus serial devices. The module is a... | |
| The ProLinx Modbus Plus to Modbus Master/Slave Gateway creates a powerful connection between devices on a Modbus Plus network and Modbus devices. This stand-alone DIN-rail mounted protocol gateway provides one... |