The ProLinx family Modbus TCP/IP to DF1 Master/Slave communications module (5201-MNET-DFCM) creates a powerful connection between devices on a Modbus TCP/IP network and DF1 devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and up to four serial ports.
The Modbus TCP/IP (MNET) driver can be used to interface many different protocols into the Schneider Electric Quantum family of processors as well other software solutions supporting the protocol. The MNET driver supports Client connections as well as Server connections.
The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 5201/5202-MNET-DFCM(4) |
| Product Name | Modbus TCP/IP To DF1 Master/Slave |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 4 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |