The ProLinx family DH-485 to DNP 3.0 Slave communications module (5102-DH485-DNPS) creates a powerful connection between a DH-485 device and a DNP 3.0 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and one DNP 3.0 slave configurable serial port.
The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.
The DNP 3.0 Slave protocol driver supports Slave implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 5102-DH485-DNPS |
| Product Name | DH-485 To DNP 3.0 Slave |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 1 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |