ProSoft Technology, Inc. A-B Remote I/O Adapter To IEC60870-5-101 4601-RIO-101S

Description
The ProLinx family A-B Remote I/O Adapter to IEC60870-5-101 Slave communications module (5601-RIO-101S) creates a powerful connection between devices on an IEC 101 network and a Remote I/O master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and one IEC 101 Slave configurable serial port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family A-B Remote I/O Adapter to IEC60870-5-101 Slave communications module (5601-RIO-101S) creates a powerful connection between devices on an IEC 101 network and a Remote I/O master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and one IEC 101 Slave configurable serial port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
A-B Remote I/O Adapter To IEC60870-5-101
4601-RIO-101S
A-B Remote I/O Adapter To IEC60870-5-101 4601-RIO-101S
The ProLinx family A-B Remote I/O Adapter to IEC60870-5-101 Slave communications module (5601-RIO-101S) creates a powerful connection between devices on an IEC 101 network and a Remote I/O master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and one IEC 101 Slave configurable serial port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family A-B Remote I/O Adapter to IEC60870-5-101 Slave communications module (5601-RIO-101S) creates a powerful connection between devices on an IEC 101 network and a Remote I/O master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and one IEC 101 Slave configurable serial port.

The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 4601-RIO-101S
Product Name A-B Remote I/O Adapter To IEC60870-5-101
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-MESR901-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Server - H305 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Serial Protocol RS485
View Details
Industrial Automation Series - NPort IA5150I - Moxa Inc.
Specs
Serial Protocol RS485; RS232/422/485
Number of Ports 1
Network / Bus 10Base-T; 100Base-T
View Details
Sena Technologies
Specs
Serial Protocol RS232
Number of Ports 2
Data Rate 460 kbps
View Details