ProSoft Technology, Inc. DF1 Master/Slave To Honeywell DE Master 5106-DFCM-DEM

Description
The ProLinx family DF1 Master/Slave to Honeywell DE Master communications module (5106-DFCM-DEM) creates a powerful connection between devices on a DF1 network and Honeywell DE devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and eight Honeywell DE channels. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.
Description
The ProLinx family DF1 Master/Slave to Honeywell DE Master communications module (5106-DFCM-DEM) creates a powerful connection between devices on a DF1 network and Honeywell DE devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and eight Honeywell DE channels. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
DF1 Master/Slave To Honeywell DE Master
5106-DFCM-DEM
DF1 Master/Slave To Honeywell DE Master 5106-DFCM-DEM
The ProLinx family DF1 Master/Slave to Honeywell DE Master communications module (5106-DFCM-DEM) creates a powerful connection between devices on a DF1 network and Honeywell DE devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and eight Honeywell DE channels. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility. The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.

The ProLinx family DF1 Master/Slave to Honeywell DE Master communications module (5106-DFCM-DEM) creates a powerful connection between devices on a DF1 network and Honeywell DE devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and eight Honeywell DE channels.

The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.

The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 5106-DFCM-DEM
Product Name DF1 Master/Slave To Honeywell DE Master
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 8
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - BB-VESR321-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - 602-1571-ND - DigiKey
Digi International, Inc.
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Server, Serial to Ethernet
Agency Approvals RoHS
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 8
Data Rate 230 kbps
View Details