The ProLinx family DNP over Ethernet to IEC60870-5-103 Master communications module (5201-DNPSNET-103M) creates a powerful connection between devices on a DNP over Ethernet network and an IEC 103 slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port.
The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility.
The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 4201-DNPSNET-103M |
| Product Name | DNP Over Ethernet to IEC60870-5-103 |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 1 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |