ProSoft Technology, Inc. DNP Over Ethernet to IEC60870-5-103 5201-DNPSNET-103M

Description
The ProLinx family DNP over Ethernet to IEC60870-5-103 Master communications module (5201-DNPSNET-103M) creates a powerful connection between devices on a DNP over Ethernet network and an IEC 103 slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family DNP over Ethernet to IEC60870-5-103 Master communications module (5201-DNPSNET-103M) creates a powerful connection between devices on a DNP over Ethernet network and an IEC 103 slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
DNP Over Ethernet to IEC60870-5-103
5201-DNPSNET-103M
DNP Over Ethernet to IEC60870-5-103 5201-DNPSNET-103M
The ProLinx family DNP over Ethernet to IEC60870-5-103 Master communications module (5201-DNPSNET-103M) creates a powerful connection between devices on a DNP over Ethernet network and an IEC 103 slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family DNP over Ethernet to IEC60870-5-103 Master communications module (5201-DNPSNET-103M) creates a powerful connection between devices on a DNP over Ethernet network and an IEC 103 slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port.

The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility.

The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 5201-DNPSNET-103M
Product Name DNP Over Ethernet to IEC60870-5-103
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232/422/485 Serial Device Server - ADAM-4570-CE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Number of Ports 2
Form Factor DIN Rail
View Details
2 suppliers
EtherNet/IP To DNP 3.0 Master - 5201-DFNT-DNPM - ProSoft Technology, Inc.
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
View Details
Serial Device Servers - 70001898-ND - DigiKey
Digi International, Inc.
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Embedded Serial-to-Ethernet Module - LSDB-201 - Radicom Research, Inc.
Specs
Serial Protocol RS232
Data Rate 230 kbps
Network / Bus 10/100Base-T
View Details