ProSoft Technology, Inc. A-B Remote I/O Adapter To DNP 3.0 Master 5601-RIO-DNPM

Description
The ProLinx family A-B Remote I/O Adapter to DNP 3.0 Master communications module (5601-RIO-DNPM) creates a powerful connection between devices on a DNP 3.0 Master network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one RIO port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The DNP 3.0 Master protocol driver supports Master implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.
Description
The ProLinx family A-B Remote I/O Adapter to DNP 3.0 Master communications module (5601-RIO-DNPM) creates a powerful connection between devices on a DNP 3.0 Master network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one RIO port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The DNP 3.0 Master protocol driver supports Master implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
A-B Remote I/O Adapter To DNP 3.0 Master
5601-RIO-DNPM
A-B Remote I/O Adapter To DNP 3.0 Master 5601-RIO-DNPM
The ProLinx family A-B Remote I/O Adapter to DNP 3.0 Master communications module (5601-RIO-DNPM) creates a powerful connection between devices on a DNP 3.0 Master network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one RIO port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The DNP 3.0 Master protocol driver supports Master implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.

The ProLinx family A-B Remote I/O Adapter to DNP 3.0 Master communications module (5601-RIO-DNPM) creates a powerful connection between devices on a DNP 3.0 Master network and Remote I/O devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one RIO port.

The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

The DNP 3.0 Master protocol driver supports Master implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 5601-RIO-DNPM
Product Name A-B Remote I/O Adapter To DNP 3.0 Master
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

1-port RS-232 Serial Device Server - ADAM-4571L-DE - Advantech
Specs
Serial Protocol RS232
Number of Ports 1
Form Factor DIN Rail
View Details
2 suppliers
Serial Server - H305 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Serial Protocol RS485
View Details
IEC60870-5-104 Server To DH-485 - 5201-104S-DH485 - ProSoft Technology, Inc.
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
View Details
4 Port RS422/485 Ethernet to Serial Adapter - ES-346 - Brainboxes Limited
Specs
Serial Protocol RS422
Form Factor DIN Rail; Panel
Data Rate 1000 kbps
View Details
2 suppliers