ProSoft Technology, Inc. Datasheets for Flow Computers, Totalizers, and Indicators
Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may be used as local rate indicators.
Flow Computers, Totalizers, and Indicators: Learn more
| Product Name | Notes |
|---|---|
| Providing gas flow and SCADA communication capabilities | |
| The MVI46-AFC is an in-rack Liquid & Gas Flow Computer Module for the SLC platform. The MVI46-AFC Flow Computer module supports 8 meter channels for the measurement of hydrocarbon gases... | |
| The MVI56 Liquid & Gas Flow Computer Module is a ControlLogix® backplane compatible module that allows ControlLogix processors to easily support flow applications performing measurement of hydrocarbon gases or liquids... | |
| The MVI69-AFC is an in-rack Liquid & Gas Flow Computer Module for the CompactLogix platform. The MVI69-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases... | |
| The MVI71-AFC is an in-rack Liquid & Gas Flow Computer Module for the PLC platform. The MVI71-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases... |