The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port.
The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.
The DNP 3.0 Slave protocol driver supports Slave implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 4201-DFNT-DNPS |
| Product Name | EtherNet/IP To DNP 3.0 Slave |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 1 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |