ProSoft Technology, Inc. DF1 Master/Slave To PROFIBUS DP Slave 4105-DFCM-PDPS

Description
The ProLinx family DF1 Master/Slave to PROFIBUS DP Slave communications module (5105-DFCM-PDPS) creates a powerful connection between devices on a PROFIBUS DP network and DF1 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one PROFIBUS DP Slave. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.
Description
The ProLinx family DF1 Master/Slave to PROFIBUS DP Slave communications module (5105-DFCM-PDPS) creates a powerful connection between devices on a PROFIBUS DP network and DF1 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one PROFIBUS DP Slave. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
DF1 Master/Slave To PROFIBUS DP Slave
4105-DFCM-PDPS
DF1 Master/Slave To PROFIBUS DP Slave 4105-DFCM-PDPS
The ProLinx family DF1 Master/Slave to PROFIBUS DP Slave communications module (5105-DFCM-PDPS) creates a powerful connection between devices on a PROFIBUS DP network and DF1 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one PROFIBUS DP Slave. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

The ProLinx family DF1 Master/Slave to PROFIBUS DP Slave communications module (5105-DFCM-PDPS) creates a powerful connection between devices on a PROFIBUS DP network and DF1 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and one PROFIBUS DP Slave.

The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.

The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 4105-DFCM-PDPS
Product Name DF1 Master/Slave To PROFIBUS DP Slave
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Data Rate 9.6 kbps
Network / Bus 10/100Base-T; PROFIBUS
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data