The ProLinx family Modbus Master/Slave to HART Multi-Drop communications module (5107-MCM-HART/5127-
The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.
The HART protocol driver works as a Master on four (HART) or eight channels (HART2 – not available on certain configurations) per interface card, depending on implementation. Each channel is individually configurable.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 4107/4127-MCM-HART |
| Product Name | Modbus Master/Slave To Hart Multi Drop |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 8 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |