ProSoft Technology, Inc. Datasheets for Serial Data Converters
Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc.
Serial Data Converters: Learn more
| Product Name | Notes |
|---|---|
| The MVI46-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. | |
| The MVI56-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. |