ProSoft Technology, Inc. Bristol Babcock Serial Slave Module MVI56-BSAPS

Description
The MVI56-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. The data transfer from the ControlLogix processor is asynchronous from the actions on the BSAP network. An internal database in the module exchanges data between the processor and the BSAP network. BSAP operates in a polled environment. Each link in the network supports a different poll rate. The rate selected depends on a variety of application-dependen t factors. BSAP has been designed and implemented according to the functional layers of the International Standards Organization (ISO) model. Because each layer is independent of its adjacent layers, both synchronous and asynchronous transmission modes can be supported.
Description
The MVI56-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. The data transfer from the ControlLogix processor is asynchronous from the actions on the BSAP network. An internal database in the module exchanges data between the processor and the BSAP network. BSAP operates in a polled environment. Each link in the network supports a different poll rate. The rate selected depends on a variety of application-dependen t factors. BSAP has been designed and implemented according to the functional layers of the International Standards Organization (ISO) model. Because each layer is independent of its adjacent layers, both synchronous and asynchronous transmission modes can be supported.

Suppliers

Company
Product
Description
Supplier Links
Bristol Babcock Serial Slave Module - MVI56-BSAPS - ProSoft Technology, Inc.
Bakersfield, CA, USA
Bristol Babcock Serial Slave Module
MVI56-BSAPS
Bristol Babcock Serial Slave Module MVI56-BSAPS
The MVI56-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. The data transfer from the ControlLogix processor is asynchronous from the actions on the BSAP network. An internal database in the module exchanges data between the processor and the BSAP network. BSAP operates in a polled environment. Each link in the network supports a different poll rate. The rate selected depends on a variety of application-dependen t factors. BSAP has been designed and implemented according to the functional layers of the International Standards Organization (ISO) model. Because each layer is independent of its adjacent layers, both synchronous and asynchronous transmission modes can be supported.

The MVI56-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. The data transfer from the ControlLogix processor is asynchronous from the actions on the BSAP network. An internal database in the module exchanges data between the processor and the BSAP network.

BSAP operates in a polled environment. Each link in the network supports a different poll rate. The rate selected depends on a variety of application-dependent factors.

BSAP has been designed and implemented according to the functional layers of the International Standards Organization (ISO) model. Because each layer is independent of its adjacent layers, both synchronous and asynchronous transmission modes can be supported.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Communications Products
Product Number MVI56-BSAPS
Product Name Bristol Babcock Serial Slave Module
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-P - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details
USB Hubs - 1862783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hub
Network / Bus USB
Number of Ports 3
View Details