The ProLinx family DF1 Master Slave to PROFIBUS DP Master communications module (5104-DFCM-PDPM) creates a powerful connection between devices on a DF1 network and PROFIBUS DP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one serial port and PROFIBUS DP Master port.
The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.
The PROFIBUS DP Master (PDPM) protocol driver supports Master implementations of the protocol on either a Mono-Master or Multi-Master network.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 4104-DFCM-PDPM |
| Product Name | DF1 Master/Slave To PROFIBUS DP Master |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 1 |
| Data Rate | 9.6 kbps |
| Network / Bus | 10/100Base-T; PROFIBUS |
| Form Factor | DIN Rail |