ProSoft Technology, Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
DIN rail mounted master & slave, configurable, flexible, tightly integrated
DIN rail mounted, client & server connections, individually configurable
DIN rail mounted, explicit messaging, user-configurable, data transfer tool
Encapsulated serial or Modbus/TCP Ethernet packets are delivered to the RLX-FHES socket where the serial server extracts the serial data stream from the Ethernet packets and outputs it to the...
Fast data throughput, built in web server, rugged, din rail mount
The ProLinx 7000 AppSrvCE Application Development Module is a highly flexible product that delivers programmability, communication protocols, and a powerful embedded historian. The module functionality is fully customizable and programmable...
The ProLinx family A-B Remote I/O Adapter to HART Multi-drop communications module (5607-RIO-HART) creates a powerful connection between devices on a Remote I/O network and HART devices. The module is...
The ProLinx family A-B Remote I/O Adapter to Honeywell DE Master communications module (5606-RIO-DEM) creates a powerful connection between devices on a Remote I/O network and Honeywell DE slave devices.
The ProLinx family A-B Remote I/O Adapter to PROFIBUS DP Master communications module (5604-RIO-PDPM) creates a powerful connection between devices on a Remote I/O network and a PROFIBUS slave device.
The ProLinx family A-B Remote I/O Adapter to PROFIBUS DPV0 Slave communications module (5605-RIO-PDPS) creates a powerful connection between devices on a Remote I/O network and a PROFIBUS master device.
The ProLinx family DH-485 to EtherNet/IP communications module (5201-DFNT-DH485) creates a powerful connection between devices on EtherNet/IP and DH-485 networks. The module is a stand-alone DIN rail-mounted protocol gateway that...
The ProLinx family DNP over Ethernet to DF1 Master/Slave communications module (5201-DNPSNET-DFCM) creates a powerful connection between devices on a DNP over Ethernet network and DF1 Master/Slave devices. The module...
The ProLinx family DNP over Ethernet to DH-485 communications module (5201-DNPSNET-DH485) creates a powerful connection between devices on a DNP over Ethernet network and a DH-485 device. The module is...
The ProLinx family DNP over Ethernet to IEC60870-5-103 Master communications module (5201-DNPSNET-103M) creates a powerful connection between devices on a DNP over Ethernet network and an IEC 103 slave device.
The ProLinx family DNP over Ethernet to PROFIBUS DP Master communications module (5204-DNPSNET-PDPM) creates a powerful connection between devices on an DNP over Ethernet network and a PROFIBUS slave device.
The ProLinx family DNP over Ethernet to PROFIBUS DP Slave communications module (5205-DNPSNET-PDPS) creates a powerful connection between devices on a DNP over Ethernet network and a PROFIBUS master device.
The ProLinx family DNP over Ethernet to Remote I/O communications module (5210-DNPSNET-RIO) creates a powerful connection between devices on a DNP over Ethernet network and Remote I/O devices. The module...
The ProLinx family DNPSNET to Modbus Master/Slave communications module (5202-DNPSNET-MCM) creates a powerful connection between devices on a DNP Ethernet network and Modbus devices. The module is a stand-alone DIN-rail...
The ProLinx family EtherNet/IP to A-B Remote I/O Adapter communications module (5210-DFNT-RIO) creates a powerful connection between devices on an EtherNet/IP network and Remote I/O devices. The module is a...
The ProLinx family EtherNet/IP to DF1 Master/Slave communications module (5201-DFNT-DFCM) creates a powerful connection between devices on an EtherNet/IP network and DF1 devices. The module is a stand-alone DIN rail-mounted...
The ProLinx family EtherNet/IP to DNP 3.0 Master communications module (5201-DFNT-DNPM) creates a powerful connection between devices on an EtherNet/IP network and DNP Master devices. The module is a stand-alone...
The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone...
The ProLinx family EtherNet/IP to DNP over Ethernet communications module (5201-DFNT-DNPSNET) creates a powerful connection between devices on EtherNet/IP and DNP over Ethernet networks. The module, encased in aluminum (ProLinx...
The ProLinx family EtherNet/IP to HART Multi-drop communications module (5207-DFNT-HART) creates a powerful connection between devices on an EtherNet/IP network and HART Multi-drop devices. The module is a stand-alone DIN...
The ProLinx family EtherNet/IP to Honeywell DE Master communications module (5206-DFNT-DEM) creates a powerful connection between devices on an EtherNet/IP network and Honeywell DE slave devices. The module is a...
The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone...
The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a...
The ProLinx family EtherNet/IP to IEC60870-5-104 Server communications module (5201-DFNT-104S) creates a powerful connection between an EtherNet/IP network and IEC 104 master devices. The module is a stand-alone DIN-rail mounted...
The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted...
The ProLinx family EtherNet/IP to Modbus TCP/IP communications module (5201-MNET-DFNT) creates a powerful connection between Modbus TCP/IP and EtherNet/IP networks. The module is a stand-alone DIN-rail mounted protocol gateway that...
The ProLinx family EtherNet/IP to PROFIBUS DP Master communications module (5204-DFNT-PDPM) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS slave device. The module is a...
The ProLinx family EtherNet/IP to PROFIBUS DP Slave communications module (5205-DFNT-PDPS) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS master device. The module is a...
The ProLinx family IEC60870-5-104 Server to A-B Remote I/O Adapter communications module (5210-104S-RIO) creates a powerful connection between devices on an IEC 104 Server network and Remote I/O devices. The...
The ProLinx family IEC60870-5-104 Server to DF1 Master/Slave communications module (5201-104S-DFCM) creates a powerful connection between devices on an IEC 104 network and DF1 devices. The module is a stand-alone...
The ProLinx family IEC60870-5-104 Server to DH-485 communications module (5201-104S-DH485) creates a powerful connection between devices on an IEC 104 Server network and a DH-485 device. The module is a...
The ProLinx family IEC60870-5-104 Server to IEC60870-5-103 Master communications module (5201-104S-103M) creates a powerful connection between devices on an IEC 104 network and an IEC 103 slave device. The module...
The ProLinx family IEC60870-5-104 Server to Modbus Master/Slave communications module (5201-104S-MCM) creates a powerful connection between devices on a Modbus network and an IEC 104 client device. The module is...
The ProLinx family IEC60870-5-104 Server to PROFIBUS DP Master communications module (5204-104S-PDPM) creates a powerful connection between devices on an IEC 104 Server network and a PROFIBUS slave device. The...
The ProLinx family IEC60870-5-104 Server to PROFIBUS DP Slave communications module (5205-104S-PDPS and 5205-TS-104S-PDPS) creates a powerful connection between devices on an IEC 104 network and a PROFIBUS master device.
The ProLinx family Modbus Plus to A-B Remote I/O Adapter communications module (5310-MBP-RIO) creates a powerful connection between devices on a Modbus Plus network and a Remote I/O device. The...
The ProLinx family Modbus Plus to DNP over Ethernet communications module (5303-MBP-DNPSNET) creates a powerful connection between devices on a DNP over Ethernet network and a Modbus Plus device. The...
The ProLinx family Modbus Plus to EtherNet/IP communications module (5303-MBP-DFNT) creates a powerful connection between devices on an EtherNet/IP network and a Modbus Plus device. The module is a stand-alone...
The ProLinx family Modbus Plus to HART Multi-drop communications module (5307-MBP-HART) creates a powerful connection between devices on a Modbus Plus network and HART devices. The module is a stand-alone...
The ProLinx family Modbus Plus to IEC60870-5-104 Server communications module (5303-MBP-104S) creates a powerful connection between devices on an IEC 104 Server network and a Modbus Plus device. The module...
The ProLinx family Modbus Plus to Modbus TCP/IP communications module (5303-MBP-MNET) creates a powerful connection between devices on a Modbus TCP/IP network and a Modbus Plus device. The module is...
The ProLinx family Modbus Plus to PROFIBUS DP Master communications module creates a powerful connection between devices on a Modbus Plus network and a PROFIBUS slave device. The module is...
The ProLinx family Modbus Plus to PROFIBUS DP Slave communications module (5305-MBP-PDPS) creates a powerful connection between devices on a Modbus Plus network and a PROFIBUS master device. The module...
The ProLinx family Modbus TCP/IP to A-B Remote I/O Adapter communications module (5210-MNET-RIO) creates a powerful connection between devices on a Modbus TCP/IP network and Remote I/O devices. The module...
The ProLinx family Modbus TCP/IP to DF1 Master/Slave communications module (5201-MNET-DFCM) creates a powerful connection between devices on a Modbus TCP/IP network and DF1 devices. The module is a stand-alone...
The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone...
The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is...
The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a...
The ProLinx family Modbus TCP/IP to DNP over Ethernet communications module (5201-MNET-DNPSNET) creates a powerful connection between devices on Modbus TCP/IP and DNP over Ethernet networks. The module is a...
The ProLinx family Modbus TCP/IP to HART Multi-drop communications module (5207-MNET-HART) creates a powerful connection between devices on an EtherNet/IP network and HART Multi-drop devices. The module is a stand-alone...
The ProLinx family Modbus TCP/IP to Honeywell DE Master communications module (5206-MNET-DEM) creates a powerful connection between devices on a Modbus TCP/IP network and Honeywell DE slave devices. The module...
The ProLinx family Modbus TCP/IP to IEC60870-5-101 Slave communications module (5201-MNET-101S) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 101 master device. The module...
The ProLinx family Modbus TCP/IP to IEC60870-5-103 Master communications module (5201-MNET-103M) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 103 slave device. The module...
The ProLinx family Modbus TCP/IP to IEC60870-5-104 Server communications module (5201-MNET-104S) creates a powerful connection between devices on a Modbus TCP/IP network and IEC 104 master devices. The module is...
The ProLinx family Modbus TCP/IP to PROFIBUS DP Master communications module (5204-MNET-PDPM) creates a powerful connection between devices on a Modbus TCP/IP network and a PROFIBUS slave device. The module...
The ProLinx family Modbus TCP/IP to PROFIBUS DP Slave communications module (5205-MNET-PDPS) creates a powerful connection between devices on a Modbus TCP/IP network and a PROFIBUS DP Master device. The...
The ProLinx family PROFIBUS DP Slave to HART Multi-drop communications module (5507-PDPS-HART) creates a powerful connection between devices on a PROFIBUS DP network and HART field devices. The module is...
The ProLinx family PROFIBUS DP Slave to Honeywell DEM communications module (5506-PDPS-DEM) creates a powerful connection between devices on a PROFIBUS DP network and Honeywell DE slave device. The module...
The ProLinx High Speed Wireless PROFIBUS Solution creates a powerful wireless connection between Master and/or Slave devices on a PROFIBUS DP network. The modules are stand-alone DIN-rail mounted wireless protocol...
The ProLinx Wireless DF1 Master/Slave Gateway creates a powerful wireless connection between DF1 Slave devices. This stand-alone DIN-rail mounted protocol gateway provides one configurable serial port. The PWP modules offer...
Use the RLX-FHE in applications where highpower/ long-range, secure, high-speed, un-tethered 2.4 GHz Frequency Hopping Ethernet connectivity is required. • Connect to moving or remote industrial devices • Combine voice,...