ProSoft Technology, Inc. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| DIN rail mounted master & slave, configurable, flexible, tightly integrated | |
| DIN rail mounted, client & server connections, individually configurable | |
| DIN rail mounted, explicit messaging, user-configurable, data transfer tool | |
| The ProLinx 7000 AppSrvCE Application Development Module is a highly flexible product that delivers programmability, communication protocols, and a powerful embedded historian. The module functionality is fully customizable and programmable... | |
| The ProLinx family A-B Remote I/O Adapter to HART Multi-drop communications module (5607-RIO-HART) creates a powerful connection between devices on a Remote I/O network and HART devices. The module is... | |
| The ProLinx family A-B Remote I/O Adapter to Honeywell DE Master communications module (5606-RIO-DEM) creates a powerful connection between devices on a Remote I/O network and Honeywell DE slave devices. | |
| The ProLinx family A-B Remote I/O Adapter to PROFIBUS DP Master communications module (5604-RIO-PDPM) creates a powerful connection between devices on a Remote I/O network and a PROFIBUS slave device. | |
| The ProLinx family A-B Remote I/O Adapter to PROFIBUS DPV0 Slave communications module (5605-RIO-PDPS) creates a powerful connection between devices on a Remote I/O network and a PROFIBUS master device. | |
| The ProLinx family DH-485 to EtherNet/IP communications module (5201-DFNT-DH485) creates a powerful connection between devices on EtherNet/IP and DH-485 networks. The module is a stand-alone DIN rail-mounted protocol gateway that... | |
| The ProLinx family DNP over Ethernet to DF1 Master/Slave communications module (5201-DNPSNET-DFCM) creates a powerful connection between devices on a DNP over Ethernet network and DF1 Master/Slave devices. The module... | |
| The ProLinx family DNP over Ethernet to DH-485 communications module (5201-DNPSNET-DH485) creates a powerful connection between devices on a DNP over Ethernet network and a DH-485 device. The module is... | |
| The ProLinx family DNP over Ethernet to IEC60870-5-103 Master communications module (5201-DNPSNET-103M) creates a powerful connection between devices on a DNP over Ethernet network and an IEC 103 slave device. | |
| The ProLinx family DNP over Ethernet to PROFIBUS DP Master communications module (5204-DNPSNET-PDPM) creates a powerful connection between devices on an DNP over Ethernet network and a PROFIBUS slave device. | |
| The ProLinx family DNP over Ethernet to PROFIBUS DP Slave communications module (5205-DNPSNET-PDPS) creates a powerful connection between devices on a DNP over Ethernet network and a PROFIBUS master device. | |
| The ProLinx family DNP over Ethernet to Remote I/O communications module (5210-DNPSNET-RIO) creates a powerful connection between devices on a DNP over Ethernet network and Remote I/O devices. The module... | |
| The ProLinx family DNPSNET to Modbus Master/Slave communications module (5202-DNPSNET-MCM) creates a powerful connection between devices on a DNP Ethernet network and Modbus devices. The module is a stand-alone DIN-rail... | |
| The ProLinx family EtherNet/IP to A-B Remote I/O Adapter communications module (5210-DFNT-RIO) creates a powerful connection between devices on an EtherNet/IP network and Remote I/O devices. The module is a... | |
| The ProLinx family EtherNet/IP to DF1 Master/Slave communications module (5201-DFNT-DFCM) creates a powerful connection between devices on an EtherNet/IP network and DF1 devices. The module is a stand-alone DIN rail-mounted... | |
| The ProLinx family EtherNet/IP to DNP 3.0 Master communications module (5201-DFNT-DNPM) creates a powerful connection between devices on an EtherNet/IP network and DNP Master devices. The module is a stand-alone... | |
| The ProLinx family EtherNet/IP to DNP 3.0 Slave communications module (5201-DFNT-DNPS) creates a powerful connection between devices on an EtherNet/IP network and DNP Slave devices. The module is a stand-alone... | |
| The ProLinx family EtherNet/IP to DNP over Ethernet communications module (5201-DFNT-DNPSNET) creates a powerful connection between devices on EtherNet/IP and DNP over Ethernet networks. The module, encased in aluminum (ProLinx... | |
| The ProLinx family EtherNet/IP to HART Multi-drop communications module (5207-DFNT-HART) creates a powerful connection between devices on an EtherNet/IP network and HART Multi-drop devices. The module is a stand-alone DIN... | |
| The ProLinx family EtherNet/IP to Honeywell DE Master communications module (5206-DFNT-DEM) creates a powerful connection between devices on an EtherNet/IP network and Honeywell DE slave devices. The module is a... | |
| The ProLinx family EtherNet/IP to IEC60870-5-101S communications module (5201-DFNT-101S) creates a powerful connection between devices on an EtherNet/IP network and an IEC 101 master device. The module is a stand-alone... | |
| The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a... | |
| The ProLinx family EtherNet/IP to IEC60870-5-104 Server communications module (5201-DFNT-104S) creates a powerful connection between an EtherNet/IP network and IEC 104 master devices. The module is a stand-alone DIN-rail mounted... | |
| The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted... | |
| The ProLinx family EtherNet/IP to Modbus TCP/IP communications module (5201-MNET-DFNT) creates a powerful connection between Modbus TCP/IP and EtherNet/IP networks. The module is a stand-alone DIN-rail mounted protocol gateway that... | |
| The ProLinx family EtherNet/IP to PROFIBUS DP Master communications module (5204-DFNT-PDPM) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS slave device. The module is a... | |
| The ProLinx family EtherNet/IP to PROFIBUS DP Slave communications module (5205-DFNT-PDPS) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS master device. The module is a... | |
| The ProLinx family IEC60870-5-104 Server to A-B Remote I/O Adapter communications module (5210-104S-RIO) creates a powerful connection between devices on an IEC 104 Server network and Remote I/O devices. The... | |
| The ProLinx family IEC60870-5-104 Server to DF1 Master/Slave communications module (5201-104S-DFCM) creates a powerful connection between devices on an IEC 104 network and DF1 devices. The module is a stand-alone... | |
| The ProLinx family IEC60870-5-104 Server to DH-485 communications module (5201-104S-DH485) creates a powerful connection between devices on an IEC 104 Server network and a DH-485 device. The module is a... | |
| The ProLinx family IEC60870-5-104 Server to IEC60870-5-103 Master communications module (5201-104S-103M) creates a powerful connection between devices on an IEC 104 network and an IEC 103 slave device. The module... | |
| The ProLinx family IEC60870-5-104 Server to Modbus Master/Slave communications module (5201-104S-MCM) creates a powerful connection between devices on a Modbus network and an IEC 104 client device. The module is... | |
| The ProLinx family IEC60870-5-104 Server to PROFIBUS DP Master communications module (5204-104S-PDPM) creates a powerful connection between devices on an IEC 104 Server network and a PROFIBUS slave device. The... | |
| The ProLinx family IEC60870-5-104 Server to PROFIBUS DP Slave communications module (5205-104S-PDPS and 5205-TS-104S-PDPS) creates a powerful connection between devices on an IEC 104 network and a PROFIBUS master device. | |
| The ProLinx family Modbus Plus to A-B Remote I/O Adapter communications module (5310-MBP-RIO) creates a powerful connection between devices on a Modbus Plus network and a Remote I/O device. The... | |
| The ProLinx family Modbus Plus to DNP over Ethernet communications module (5303-MBP-DNPSNET) creates a powerful connection between devices on a DNP over Ethernet network and a Modbus Plus device. The... | |
| The ProLinx family Modbus Plus to EtherNet/IP communications module (5303-MBP-DFNT) creates a powerful connection between devices on an EtherNet/IP network and a Modbus Plus device. The module is a stand-alone... | |
| The ProLinx family Modbus Plus to HART Multi-drop communications module (5307-MBP-HART) creates a powerful connection between devices on a Modbus Plus network and HART devices. The module is a stand-alone... | |
| The ProLinx family Modbus Plus to IEC60870-5-104 Server communications module (5303-MBP-104S) creates a powerful connection between devices on an IEC 104 Server network and a Modbus Plus device. The module... | |
| The ProLinx family Modbus Plus to Modbus TCP/IP communications module (5303-MBP-MNET) creates a powerful connection between devices on a Modbus TCP/IP network and a Modbus Plus device. The module is... | |
| The ProLinx family Modbus Plus to PROFIBUS DP Master communications module creates a powerful connection between devices on a Modbus Plus network and a PROFIBUS slave device. The module is... | |
| The ProLinx family Modbus Plus to PROFIBUS DP Slave communications module (5305-MBP-PDPS) creates a powerful connection between devices on a Modbus Plus network and a PROFIBUS master device. The module... | |
| The ProLinx family Modbus TCP/IP to A-B Remote I/O Adapter communications module (5210-MNET-RIO) creates a powerful connection between devices on a Modbus TCP/IP network and Remote I/O devices. The module... | |
| The ProLinx family Modbus TCP/IP to DF1 Master/Slave communications module (5201-MNET-DFCM) creates a powerful connection between devices on a Modbus TCP/IP network and DF1 devices. The module is a stand-alone... | |
| The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone... | |
| The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is... | |
| The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a... | |
| The ProLinx family Modbus TCP/IP to DNP over Ethernet communications module (5201-MNET-DNPSNET) creates a powerful connection between devices on Modbus TCP/IP and DNP over Ethernet networks. The module is a... | |
| The ProLinx family Modbus TCP/IP to HART Multi-drop communications module (5207-MNET-HART) creates a powerful connection between devices on an EtherNet/IP network and HART Multi-drop devices. The module is a stand-alone... | |
| The ProLinx family Modbus TCP/IP to Honeywell DE Master communications module (5206-MNET-DEM) creates a powerful connection between devices on a Modbus TCP/IP network and Honeywell DE slave devices. The module... | |
| The ProLinx family Modbus TCP/IP to IEC60870-5-101 Slave communications module (5201-MNET-101S) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 101 master device. The module... | |
| The ProLinx family Modbus TCP/IP to IEC60870-5-103 Master communications module (5201-MNET-103M) creates a powerful connection between devices on a Modbus TCP/IP network and an IEC 103 slave device. The module... | |
| The ProLinx family Modbus TCP/IP to IEC60870-5-104 Server communications module (5201-MNET-104S) creates a powerful connection between devices on a Modbus TCP/IP network and IEC 104 master devices. The module is... | |
| The ProLinx family Modbus TCP/IP to PROFIBUS DP Master communications module (5204-MNET-PDPM) creates a powerful connection between devices on a Modbus TCP/IP network and a PROFIBUS slave device. The module... | |
| The ProLinx family Modbus TCP/IP to PROFIBUS DP Slave communications module (5205-MNET-PDPS) creates a powerful connection between devices on a Modbus TCP/IP network and a PROFIBUS DP Master device. The... | |
| The ProLinx family PROFIBUS DP Slave to HART Multi-drop communications module (5507-PDPS-HART) creates a powerful connection between devices on a PROFIBUS DP network and HART field devices. The module is... | |
| The ProLinx family PROFIBUS DP Slave to Honeywell DEM communications module (5506-PDPS-DEM) creates a powerful connection between devices on a PROFIBUS DP network and Honeywell DE slave device. The module... | |
| The ProLinx High Speed Wireless PROFIBUS Solution creates a powerful wireless connection between Master and/or Slave devices on a PROFIBUS DP network. The modules are stand-alone DIN-rail mounted wireless protocol... | |
| The ProLinx Wireless DF1 Master/Slave Gateway creates a powerful wireless connection between DF1 Slave devices. This stand-alone DIN-rail mounted protocol gateway provides one configurable serial port. The PWP modules offer... |