NPort® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet interfaces is bi-directional. By using NPort® device servers, you not only protect your current hardware investment, but also allow for future network expansion. You can both centralize the management of your serial devices, and distribute management hosts over the network.
| Moxa Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | NPort 5630-16 |
| Product Name | NPort Device Server |
| Serial Protocol | RS422; RS485 |
| Number of Ports | 16 |
| Network / Bus | 10Base-T; 100Base-T |
| Form Factor | Rack Mounted |
| Connector | RJ-45 |