Moxa Inc. USB to Serial Converter UPort 2410

Description
Features and Benefits Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission Additional I/O and IRQ not needed Built-in 15 KV ESD protection for all serial ports Certified drivers provided for Windows (including Vista), and Linux Supports Fixed-Base COM Utility for setting the initial extended COM port number Easy monitoring with LEDs and management software Instant Plug & Play The UPort™ 2410 USB-to-serial converter allows you to connect 4 RS-232 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 2410 is a cost-effective solution for both new and legacy RS-232 devices, and is perfect for mobile, instrumentation, and point-of sale applications.
Description
Features and Benefits Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission Additional I/O and IRQ not needed Built-in 15 KV ESD protection for all serial ports Certified drivers provided for Windows (including Vista), and Linux Supports Fixed-Base COM Utility for setting the initial extended COM port number Easy monitoring with LEDs and management software Instant Plug & Play The UPort™ 2410 USB-to-serial converter allows you to connect 4 RS-232 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 2410 is a cost-effective solution for both new and legacy RS-232 devices, and is perfect for mobile, instrumentation, and point-of sale applications.

Suppliers

Company
Product
Description
Supplier Links
USB to Serial Converter - UPort 2410 - Moxa Inc.
Brea, CA, USA
USB to Serial Converter
UPort 2410
USB to Serial Converter UPort 2410
Features and Benefits Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission Additional I/O and IRQ not needed Built-in 15 KV ESD protection for all serial ports Certified drivers provided for Windows (including Vista), and Linux Supports Fixed-Base COM Utility for setting the initial extended COM port number Easy monitoring with LEDs and management software Instant Plug & Play The UPort™ 2410 USB-to-serial converter allows you to connect 4 RS-232 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 2410 is a cost-effective solution for both new and legacy RS-232 devices, and is perfect for mobile, instrumentation, and point-of sale applications.

Features and Benefits

  • Hi-Speed USB 2.0 for up to 480 Mbps USB transmission
  • 921.6 Kbps maximum baudrate for super fast data transmission
  • Additional I/O and IRQ not needed
  • Built-in 15 KV ESD protection for all serial ports
  • Certified drivers provided for Windows (including Vista), and Linux
  • Supports Fixed-Base COM Utility for setting the initial extended COM port number
  • Easy monitoring with LEDs and management software

Instant Plug & Play

The UPort™ 2410 USB-to-serial converter allows you to connect 4 RS-232 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 2410 is a cost-effective solution for both new and legacy RS-232 devices, and is perfect for mobile, instrumentation, and point-of sale applications.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Serial Communications Products
Product Number UPort 2410
Product Name USB to Serial Converter
Device Type Converter
Serial Protocol RS232; USB
Network / Bus USB
Form Factor Desktop / Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-ESP904-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
VIPA SLIO Module, Function Modules - 050-1BS00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Agency Approvals UL Listing Mark
View Details
Optical Ruggedized Asynchronous Mini Bit-Driver - 2617 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor Panel
View Details