Moxa Inc. Serial to Fiber Converter ICF-1150 Series

Description
The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it will send the data out through the other 2 ports. For example, once the ICF-1150 converter receives a command from the remote master through the fiber port, it will convert the signal and send the command through the RS-232 and RS-422/485 ports at the same time. If the user is monitoring a system running on an RS-485 network, there is no need to use an additional RS-232 to RS-485 converter to connect the laptop computer's serial port to the RS-485 bus.
Description
The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it will send the data out through the other 2 ports. For example, once the ICF-1150 converter receives a command from the remote master through the fiber port, it will convert the signal and send the command through the RS-232 and RS-422/485 ports at the same time. If the user is monitoring a system running on an RS-485 network, there is no need to use an additional RS-232 to RS-485 converter to connect the laptop computer's serial port to the RS-485 bus.

Suppliers

Company
Product
Description
Supplier Links
Serial to Fiber Converter - ICF-1150 Series - Moxa Inc.
Brea, CA, USA
Serial to Fiber Converter
ICF-1150 Series
Serial to Fiber Converter ICF-1150 Series
The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it will send the data out through the other 2 ports. For example, once the ICF-1150 converter receives a command from the remote master through the fiber port, it will convert the signal and send the command through the RS-232 and RS-422/485 ports at the same time. If the user is monitoring a system running on an RS-485 network, there is no need to use an additional RS-232 to RS-485 converter to connect the laptop computer's serial port to the RS-485 bus.

The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it will send the data out through the other 2 ports. For example, once the ICF-1150 converter receives a command from the remote master through the fiber port, it will convert the signal and send the command through the RS-232 and RS-422/485 ports at the same time. If the user is monitoring a system running on an RS-485 network, there is no need to use an additional RS-232 to RS-485 converter to connect the laptop computer's serial port to the RS-485 bus.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Serial Interfaces
Product Number ICF-1150 Series
Product Name Serial to Fiber Converter
Serial Protocol RS232; RS422; RS485; RS232/422/485
Connector SC or ST
Form Factor DIN Rail
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details
Sensor - 2851-8202 - WAGO
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details