Moxa Inc. PCI Serial Board CP-132IS

Description
The CP-132 Series of 2-port serial boards is designed for RS-422/485 industrial communication. CP-132 serial boards support 2 independent RS-422 or RS-485 ports, with each port able to control up to 32 devices in a multidrop environment. This series of PCI 2-port serial boards provides a reliable communication link (RS-422/485) over a longer distance (up to 4000 ft), and is suitable for industrial environments. By using ADDC™ (Automatic Data Direction Control) intelligence, applications can easily manage half-duplex RS-485 port's data transmission and receiving without the need for writing extra code. In addition, on-chip hardware flow control and built-in termination resistors guarantee data integrity, and optical isolation and surge protection options are also available to deliver high reliability. All of the above attributes make the CP-132 Series of multiport serial boards suitable for harsh industrial applications.
Description
The CP-132 Series of 2-port serial boards is designed for RS-422/485 industrial communication. CP-132 serial boards support 2 independent RS-422 or RS-485 ports, with each port able to control up to 32 devices in a multidrop environment. This series of PCI 2-port serial boards provides a reliable communication link (RS-422/485) over a longer distance (up to 4000 ft), and is suitable for industrial environments. By using ADDC™ (Automatic Data Direction Control) intelligence, applications can easily manage half-duplex RS-485 port's data transmission and receiving without the need for writing extra code. In addition, on-chip hardware flow control and built-in termination resistors guarantee data integrity, and optical isolation and surge protection options are also available to deliver high reliability. All of the above attributes make the CP-132 Series of multiport serial boards suitable for harsh industrial applications.

Suppliers

Company
Product
Description
Supplier Links
PCI Serial Board - CP-132IS - Moxa Inc.
Brea, CA, USA
PCI Serial Board
CP-132IS
PCI Serial Board CP-132IS
The CP-132 Series of 2-port serial boards is designed for RS-422/485 industrial communication. CP-132 serial boards support 2 independent RS-422 or RS-485 ports, with each port able to control up to 32 devices in a multidrop environment. This series of PCI 2-port serial boards provides a reliable communication link (RS-422/485) over a longer distance (up to 4000 ft), and is suitable for industrial environments. By using ADDC™ (Automatic Data Direction Control) intelligence, applications can easily manage half-duplex RS-485 port's data transmission and receiving without the need for writing extra code. In addition, on-chip hardware flow control and built-in termination resistors guarantee data integrity, and optical isolation and surge protection options are also available to deliver high reliability. All of the above attributes make the CP-132 Series of multiport serial boards suitable for harsh industrial applications.

The CP-132 Series of 2-port serial boards is designed for RS-422/485 industrial communication. CP-132 serial boards support 2 independent RS-422 or RS-485 ports, with each port able to control up to 32 devices in a multidrop environment. This series of PCI 2-port serial boards provides a reliable communication link (RS-422/485) over a longer distance (up to 4000 ft), and is suitable for industrial environments.

By using ADDC™ (Automatic Data Direction Control) intelligence, applications can easily manage half-duplex RS-485 port's data transmission and receiving without the need for writing extra code. In addition, on-chip hardware flow control and built-in termination resistors guarantee data integrity, and optical isolation and surge protection options are also available to deliver high reliability. All of the above attributes make the CP-132 Series of multiport serial boards suitable for harsh industrial applications.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Serial Communications Products
Product Number CP-132IS
Product Name PCI Serial Board
Device Type Multiport Serial Board
Serial Protocol RS422; RS485
Network / Bus PCI
Form Factor PCB
Unlock Full Specs
to access all available technical data

Similar Products

Serial Converter, RS-232 DB25 F to RS-485 TB - BB-485TBLED - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS485
Form Factor Inline
View Details
VIPA SLIO Module, Function Modules - 050-1BS00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Agency Approvals UL Listing Mark
View Details
Optical Asynchronous Mini Bit-Driver - 2505 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor DIN Rail (optional feature); Panel (optional feature)
Agency Approvals FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
View Details