Moxa Inc. Serial to Serial Isolator TCC-82

Description
The TCC-82 provides full electrical isolation for bi-directional serial communication between two RS-232 devices in a compact, industrial grade package. Both sides of an RS-232 connection are isolated optically to provide perfect protection against lightning surges, accidental high voltage shorts, and ground loops. The built-in, wide range isolators are tested to ensure that they can withstand more than 4 KV rms input to output for 1 minute. This means that the TCC-82 not only meets the requirements of general serial data communications, but also the high standards required by industrial automation and medical applications. The TCC-82 protects the TxD and RxD data lines, and also protects the RTS and CTS handshake lines for a total of 4 isolated channels to provide complete protection of your RS-232 applications.
Description
The TCC-82 provides full electrical isolation for bi-directional serial communication between two RS-232 devices in a compact, industrial grade package. Both sides of an RS-232 connection are isolated optically to provide perfect protection against lightning surges, accidental high voltage shorts, and ground loops. The built-in, wide range isolators are tested to ensure that they can withstand more than 4 KV rms input to output for 1 minute. This means that the TCC-82 not only meets the requirements of general serial data communications, but also the high standards required by industrial automation and medical applications. The TCC-82 protects the TxD and RxD data lines, and also protects the RTS and CTS handshake lines for a total of 4 isolated channels to provide complete protection of your RS-232 applications.

Suppliers

Company
Product
Description
Supplier Links
Serial to Serial Isolator - TCC-82 - Moxa Inc.
Brea, CA, USA
Serial to Serial Isolator
TCC-82
Serial to Serial Isolator TCC-82
The TCC-82 provides full electrical isolation for bi-directional serial communication between two RS-232 devices in a compact, industrial grade package. Both sides of an RS-232 connection are isolated optically to provide perfect protection against lightning surges, accidental high voltage shorts, and ground loops. The built-in, wide range isolators are tested to ensure that they can withstand more than 4 KV rms input to output for 1 minute. This means that the TCC-82 not only meets the requirements of general serial data communications, but also the high standards required by industrial automation and medical applications. The TCC-82 protects the TxD and RxD data lines, and also protects the RTS and CTS handshake lines for a total of 4 isolated channels to provide complete protection of your RS-232 applications.

The TCC-82 provides full electrical isolation for bi-directional serial communication between two RS-232 devices in a compact, industrial grade package. Both sides of an RS-232 connection are isolated optically to provide perfect protection against lightning surges, accidental high voltage shorts, and ground loops. The built-in, wide range isolators are tested to ensure that they can withstand more than 4 KV rms input to output for 1 minute. This means that the TCC-82 not only meets the requirements of general serial data communications, but also the high standards required by industrial automation and medical applications. The TCC-82 protects the TxD and RxD data lines, and also protects the RTS and CTS handshake lines for a total of 4 isolated channels to provide complete protection of your RS-232 applications.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Serial Communications Products
Product Number TCC-82
Product Name Serial to Serial Isolator
Device Type Converter
Serial Protocol RS232
Form Factor Desktop / Pedestal
Data Rate 115 kbps
Unlock Full Specs
to access all available technical data

Similar Products

ULI-224T - RS-232 (DB9 Female) to RS422/485 (Terminal Block) Converter - BB-4WSD9TB - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor Inline
View Details
VIPA SLIO Module, Communication Processor - 040-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Serial Protocol RS232
Data Rate 0.1500 to 115 kbps
Connector Terminal Module
View Details
Optical Asynchronous Mini Bit-Driver - 2507 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor DIN Rail (optional feature); Panel (optional feature)
Agency Approvals FCC; CE Conformity; UL Listing Mark
View Details
Electrical interface - CPV10-GE-PT-8 - Festo Corporation
Specs
Data Rate 38.4 to 230 kbps
Number of Ports 1
Connector Device, 5-pin
View Details