Moxa Inc. USB to Serial Converter UPort 1410

Description
Instant Plug & Play The UPort™ 1450/1450I USB-to-serial converters allow you to connect 4 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 1450 converters are compatible with new and legacy serial devices, and are perfect for mobile, instrumentation, and point-of-sale applications. Simplified, Hassle-free Serial Port Expansion USB plug & play makes serial port expansion easy, and does not require IRQ, DMA, or I/O address resources. Users no longer need to open the chassis or power down the system to add COM ports,saving on setup time and cost. Top Serial Performance Moxa’s 20-plus years of experience in serial board design is now built into a new top performance CPU called MOXA ART. This chip equips the UPort™ 1450/1450I converters with USB 2.0 (Hi-Speed 480 Mbps), a 128-byte FIFO, on-chip hardware and software flow control, and burst data mode, making Moxa’s UPort™ converters perform far better than the competition.
Description
Instant Plug & Play The UPort™ 1450/1450I USB-to-serial converters allow you to connect 4 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 1450 converters are compatible with new and legacy serial devices, and are perfect for mobile, instrumentation, and point-of-sale applications. Simplified, Hassle-free Serial Port Expansion USB plug & play makes serial port expansion easy, and does not require IRQ, DMA, or I/O address resources. Users no longer need to open the chassis or power down the system to add COM ports,saving on setup time and cost. Top Serial Performance Moxa’s 20-plus years of experience in serial board design is now built into a new top performance CPU called MOXA ART. This chip equips the UPort™ 1450/1450I converters with USB 2.0 (Hi-Speed 480 Mbps), a 128-byte FIFO, on-chip hardware and software flow control, and burst data mode, making Moxa’s UPort™ converters perform far better than the competition.

Suppliers

Company
Product
Description
Supplier Links
USB to Serial Converter - UPort 1410 - Moxa Inc.
Brea, CA, USA
USB to Serial Converter
UPort 1410
USB to Serial Converter UPort 1410
Instant Plug & Play The UPort™ 1450/1450I USB-to-serial converters allow you to connect 4 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 1450 converters are compatible with new and legacy serial devices, and are perfect for mobile, instrumentation, and point-of-sale applications. Simplified, Hassle-free Serial Port Expansion USB plug & play makes serial port expansion easy, and does not require IRQ, DMA, or I/O address resources. Users no longer need to open the chassis or power down the system to add COM ports,saving on setup time and cost. Top Serial Performance Moxa’s 20-plus years of experience in serial board design is now built into a new top performance CPU called MOXA ART. This chip equips the UPort™ 1450/1450I converters with USB 2.0 (Hi-Speed 480 Mbps), a 128-byte FIFO, on-chip hardware and software flow control, and burst data mode, making Moxa’s UPort™ converters perform far better than the competition.

Instant Plug & Play

The UPort™ 1450/1450I USB-to-serial converters allow you to connect 4 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 1450 converters are compatible with new and legacy serial devices, and are perfect for mobile, instrumentation, and point-of-sale applications.

Simplified, Hassle-free Serial Port Expansion

USB plug & play makes serial port expansion easy, and does not require IRQ, DMA, or I/O address resources. Users no longer need to open the chassis or power down the system to add COM ports,saving on setup time and cost.

Top Serial Performance

Moxa’s 20-plus years of experience in serial board design is now built into a new top performance CPU called MOXA ART. This chip equips the UPort™ 1450/1450I converters with USB 2.0 (Hi-Speed 480 Mbps), a 128-byte FIFO, on-chip hardware and software flow control, and burst data mode, making Moxa’s UPort™ converters perform far better than the competition.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Serial Communications Products
Product Number UPort 1410
Product Name USB to Serial Converter
Device Type Converter
Serial Protocol RS232; RS232/422/485; USB
Network / Bus USB
Form Factor Desktop / Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - BB-MESP211T-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/422 Converter - LDM422-ST - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV14-GE-DI01-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details