Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. The NE-4100 embedded device servers support 10/100 Mbps Ethernet, and provide ready-to-use operation modes, including TCP Server, TCP Client, and UDP. In addition, a Real COM driver is included for backward compatibility with legacy software.
| Moxa Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | NE-4120S-CMD |
| Product Name | NE-4120S |
| Serial Protocol | RS232; TCP, IP, UDP, Telnet, Rtelnet & More |
| Number of Ports | 2 |
| Data Rate | 115 kbps |
| Operating System | Windows 95/98/ME/NT/2000/XP |
| Network / Bus | 10Base-T; 100Base-T |