NPort® 5110 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers and payment terminals to an IP-based Ethernet LAN. Use the NPort® 5110 device servers to give your PC software direct access to serial devices from anywhere on the network.
| Moxa Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | NPort 5110-CN |
| Product Name | NPort Device Server |
| Serial Protocol | RS232 |
| Number of Ports | 1 |
| Network / Bus | 10Base-T; 100Base-T |
| Form Factor | Wall Mount |
| Connector | DB9; RJ-45 |