The NPort® 5200A series 2-port serial device servers support RS-232, RS-422, 2-wire RS-485, and 4-wire RS-485 for connecting serial devices to an IP-based Ethernet LAN. The NPort® 5200A device servers are designed with an ultra lean form factor, ruggedness, and to be user-friendly, making reliable serial-to-Ethernet solutions a quick and easy reality. The NPort® 5200A device servers are ideal for medical, telecom, and POS applications, factory automation, building automation, and security systems.
| Moxa Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | NPort 5200A Series |
| Product Name | 2-port serial-to-Ethernet Device Servers |
| Serial Protocol | RS232; RS422; RS485 |
| Number of Ports | 2 |
| Network / Bus | 10Base-T; 100Base-T |
| Form Factor | DIN Rail |