> Hi-Speed USB 2.0 for up to 480 Mbps USB transmission
> USB-IF Certification
> Compatible with USB 1.1 devices
> 15 KV ESD Level 4 protection for all USB ports
> Wall mountable
> Comprehensive diagnostic LEDs
> Full 500 mA of power per port
> Choose bus power or external power (UPort™ 204 only)
Introduction
The UPort™ 204 and UPort™ 207 are entry-level USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs are designed to provide true USB 2.0 Hi-Speed 480 Mbps data transmission through each port, even for heavy-load applications. The UPort™ 204/207 have received USB-IF Hi-Speed certification, which is an indication that both products are reliable, high quality USB 2.0 hubs. In addition, the hubs are fully compliant with the USB Plug & Play spec and provide a full 500 mA of power per port, ensuring that your USB devices will function properly. The UPort™ 204/207 hubs' support of 12-40 VDC power makes them ideal for mobile applications. Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices.
| Moxa Inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Serial Hubs | Serial Hubs |
| Product Number | UPort 204 | 2553545 |
| Product Name | USB Hub | USB Hubs |
| Device Type | Hub; USB Hub | Hub |
| Serial Protocol | USB | |
| Network / Bus | USB | USB |
| Connector | USB | |
| Form Factor | Desktop / Pedestal |