NPort® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility with network software, they support a variety of port operation modes, including TCP Server, TCP Client, and UDP. The rock-solid reliability of the NPort® IA device servers makes them an ideal choice for establishing network access to RS-232/422/485 serial devices such as PLCs, sensors, meters, motors, drives, barcode readers, and operator displays. All models are housed in a compact, rugged housing that is DIN-rail mountable.
| Moxa Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | NPort IA5250 |
| Product Name | Industrial Automation Series |
| Serial Protocol | RS485; RS232/422/485 |
| Number of Ports | 2 |
| Network / Bus | 10Base-T; 100Base-T |
| Form Factor | DIN Rail |
| Connector | RJ-45 |