Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs are designed to provide true USB 2.0 Hi-Speed 480 Mbps data transmission through each port, even for heavy-load applications. USB-IF certified and fully compliant with the USB Plug & Play specification, the UPort™ 404 and UPort™ 407 provide a full 500 mA of power per port to ensure that your USB devices will function properly. Support for 12-40 VDC power also makes these hubs ideal for mobile applications.
| Moxa Inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Serial Hubs | Serial Hubs |
| Product Number | UPort 404 | 2553549 |
| Product Name | USB Hub | USB Hubs |
| Device Type | Hub; USB Hub | Hub |
| Serial Protocol | USB | |
| Network / Bus | USB | USB |
| Data Rate | 12000 kbps | |
| Number of Ports | 4 | 4 |