The NPort 5100A device servers are designed to make serial devices network-ready in an instant and give your PC software direct access to serial devices from anywhere on the network. The NPort 5100A device servers are ultra lean, ruggedized, and user friendly, making simple and reliable serial to Ethernet solutions possible.
| Moxa Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | NPort 5100A Series |
| Product Name | 1-Port RS-232/422/485 Servers |
| Serial Protocol | RS232 |
| Number of Ports | 1 |
| Network / Bus | 10Base-T; 100Base-T |
| Form Factor | Wall Mount |
| Connector | DB9; RJ-45 |