Moxa Inc. PCI Serial Board CP-114S

Description
The CP-114 Series of multiport serial boards is designed for RS-232 and RS-422/485 industrial communication. The CP-114 Series has 2 ports for RS-232 or RS-422/485, selectable by jumper, and 2 ports for RS-422/485, with each RS-422/485 port able to control up to 32 devices in a multidrop environment. By using ADDC™ (Automatic Data Direction Control) intelligence, applications can easily manage the half-duplex RS-485 port's data transmitting and receiving without the need for writing extra code. In addition, on-chip hardware flow control and built-in termination resistors guarantee data integrity, and optical isolation and surge protection options are also available to deliver high reliability. All of the above attributes make the CP-114 Series of multiport serial boards suitable for harsh industrial applications.
Description
The CP-114 Series of multiport serial boards is designed for RS-232 and RS-422/485 industrial communication. The CP-114 Series has 2 ports for RS-232 or RS-422/485, selectable by jumper, and 2 ports for RS-422/485, with each RS-422/485 port able to control up to 32 devices in a multidrop environment. By using ADDC™ (Automatic Data Direction Control) intelligence, applications can easily manage the half-duplex RS-485 port's data transmitting and receiving without the need for writing extra code. In addition, on-chip hardware flow control and built-in termination resistors guarantee data integrity, and optical isolation and surge protection options are also available to deliver high reliability. All of the above attributes make the CP-114 Series of multiport serial boards suitable for harsh industrial applications.

Suppliers

Company
Product
Description
Supplier Links
PCI Serial Board - CP-114S - Moxa Inc.
Brea, CA, USA
PCI Serial Board
CP-114S
PCI Serial Board CP-114S
The CP-114 Series of multiport serial boards is designed for RS-232 and RS-422/485 industrial communication. The CP-114 Series has 2 ports for RS-232 or RS-422/485, selectable by jumper, and 2 ports for RS-422/485, with each RS-422/485 port able to control up to 32 devices in a multidrop environment. By using ADDC™ (Automatic Data Direction Control) intelligence, applications can easily manage the half-duplex RS-485 port's data transmitting and receiving without the need for writing extra code. In addition, on-chip hardware flow control and built-in termination resistors guarantee data integrity, and optical isolation and surge protection options are also available to deliver high reliability. All of the above attributes make the CP-114 Series of multiport serial boards suitable for harsh industrial applications.

The CP-114 Series of multiport serial boards is designed for RS-232 and RS-422/485 industrial communication. The CP-114 Series has 2 ports for RS-232 or RS-422/485, selectable by jumper, and 2 ports for RS-422/485, with each RS-422/485 port able to control up to 32 devices in a multidrop environment.

By using ADDC™ (Automatic Data Direction Control) intelligence, applications can easily manage the half-duplex RS-485 port's data transmitting and receiving without the need for writing extra code. In addition, on-chip hardware flow control and built-in termination resistors guarantee data integrity, and optical isolation and surge protection options are also available to deliver high reliability. All of the above attributes make the CP-114 Series of multiport serial boards suitable for harsh industrial applications.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Serial Communications Products
Product Number CP-114S
Product Name PCI Serial Board
Device Type Multiport Serial Board
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus PCI
Form Factor PCB
Unlock Full Specs
to access all available technical data

Similar Products

USB Interface Module - USBIM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Device Type Adapter
Network / Bus USB
Form Factor Module
View Details
USB Hubs - 2368311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hub
Network / Bus USB
Number of Ports 4
View Details
USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details