Reid Supply Datasheets for Knobs (industrial)

Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures,...
Concave push-pull knobs feature tapered shanks and an enlarged head to provide good finger clearance and an excellent grasp for pulling or lifting across a variety of specific shapes. The...
Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, sometimes preferred due to the shape of the apparatus or end products. Tapered knobs come in female...
Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of...
Wing knobs are designed to give good leverage with minimal grip strength, making them ideal for applications that require frequent tightening and loosening, or in more precision applications. These knobs...
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting...
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides...
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. .
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled...

<< Prev Next >>