Elesa U.S.A. Corporation Lobed Knobs, Male, Insert Material=304 Stainless Steel, Number of Lobes=3 EHP-15VD

Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Ideal for Food and Pharmaceutical equipment. This lobed knob shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 20 mm thread. 304 Stainless steel threaded stud, chamfered flat end.
Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Ideal for Food and Pharmaceutical equipment. This lobed knob shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 20 mm thread. 304 Stainless steel threaded stud, chamfered flat end.

Suppliers

Company
Product
Description
Supplier Links
Lobed Knobs, Male, Insert Material=304 Stainless Steel, Number of Lobes=3 - EHP-15VD - Reid Supply
Norton Shores, MI, United States
Lobed Knobs, Male, Insert Material=304 Stainless Steel, Number of Lobes=3
EHP-15VD
Lobed Knobs, Male, Insert Material=304 Stainless Steel, Number of Lobes=3 EHP-15VD
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Ideal for Food and Pharmaceutical equipment. This lobed knob shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 20 mm thread. 304 Stainless steel threaded stud, chamfered flat end.

Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes.
They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces.
Not sure whether a knob or handle is appropriate for your setup?
Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications.


. Ideal for Food and Pharmaceutical equipment. This lobed knob shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 20 mm thread. 304 Stainless steel threaded stud, chamfered flat end.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number EHP-15VD
Product Name Lobed Knobs, Male, Insert Material=304 Stainless Steel, Number of Lobes=3
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Blue
Knob Material Plastic
Material Description Reinforced Polyamide-Based (PA) Technopolymer
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Black
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Plastic Ball Knob - PB / PC - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Red, Black
Knob Material Plastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details