Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes.
They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces.
Not sure whether a knob or handle is appropriate for your setup?
Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications.
. Ideal for Food and Pharmaceutical equipment. This lobed knob contains iron oxide powder for the detectability of the plastic material by means of a metal detector. M10 X 40 mm thread. 304 Stainless steel threaded stud, chamfered flat end.
| Reid Supply | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | EHP-30MD |
| Product Name | Lobed Knobs, Male, Insert Material=304 Stainless Steel, Number of Lobes=3 |
| Knob Type | Three Arms / Lobes or Triangular Knob |
| Colors / Finishes Available | Blue |
| Knob Material | Plastic |
| Material Description | Reinforced Polyamide-Based (PA) Technopolymer |