Kipp, Inc. Ball Knob; Fluted Ball, Threaded GK-735

Description
Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs come in a variety of shapes and materials from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Fluted Ball Knob has a diameter and 1/2-13 Threaded Insert. The unique shape provides easy, non-slip gripping with a distrinctive style.
Description
Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs come in a variety of shapes and materials from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Fluted Ball Knob has a diameter and 1/2-13 Threaded Insert. The unique shape provides easy, non-slip gripping with a distrinctive style.

Suppliers

Company
Product
Description
Supplier Links
Ball Knob; Fluted Ball, Threaded - GK-735 - Reid Supply
Norton Shores, MI, United States
Ball Knob; Fluted Ball, Threaded
GK-735
Ball Knob; Fluted Ball, Threaded GK-735
Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs come in a variety of shapes and materials from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Fluted Ball Knob has a diameter and 1/2-13 Threaded Insert. The unique shape provides easy, non-slip gripping with a distrinctive style.

Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand.
Our ball knobs come in a variety of shapes and materials from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp.
Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after.


. Fluted Ball Knob has a diameter and 1/2-13 Threaded Insert. The unique shape provides easy, non-slip gripping with a distrinctive style.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number GK-735
Product Name Ball Knob; Fluted Ball, Threaded
Knob Type Ball; Fluted
Colors / Finishes Available Black
Knob Material Metal; Plastic
Material Description Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
1/4-20 Red Acetal
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
Clamping Knobs - 7027585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Polypropylene
View Details