Elesa U.S.A. Corporation Lobed Knobs, Female, Insert Material=303 Stainless Steel, EHP-35VD

Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Ideal for Food and Pharmaceutical equipment. This knurled knob shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M5 X 10 mm thread. 304 Stainless steel boss, threaded blind hole.
Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Ideal for Food and Pharmaceutical equipment. This knurled knob shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M5 X 10 mm thread. 304 Stainless steel boss, threaded blind hole.

Suppliers

Company
Product
Description
Supplier Links
Lobed Knobs, Female, Insert Material=303 Stainless Steel, - EHP-35VD - Reid Supply
Norton Shores, MI, United States
Lobed Knobs, Female, Insert Material=303 Stainless Steel,
EHP-35VD
Lobed Knobs, Female, Insert Material=303 Stainless Steel, EHP-35VD
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Ideal for Food and Pharmaceutical equipment. This knurled knob shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M5 X 10 mm thread. 304 Stainless steel boss, threaded blind hole.

Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes.
They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces.
Not sure whether a knob or handle is appropriate for your setup?
Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications.


. Ideal for Food and Pharmaceutical equipment. This knurled knob shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M5 X 10 mm thread. 304 Stainless steel boss, threaded blind hole.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number EHP-35VD
Product Name Lobed Knobs, Female, Insert Material=303 Stainless Steel,
Colors / Finishes Available Blue
Knob Material Plastic
Material Description Reinforced Polyamide-Based (PA) Technopolymer
Diameter / Width 0.8270 inches (21.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Point Knob, M4 Thread, Zinc Alloy, Polished Chrome - MP-06-140-10 - Southco
Specs
Colors / Finishes Available Chrome Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
Clamping Knobs - 2845433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details