Weiler Abrasives 5" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 5/8"-11 UNC Nut 51158

Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet
Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 5/8"-11 UNC Nut
51158
5" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 5/8"-11 UNC Nut 51158
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
  • High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel
  • Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Supplier's Site Datasheet
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 5 in Diameter - 51158 - 012382-51158 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 5 in Diameter - 51158
012382-51158
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 5 in Diameter - 51158 012382-51158
Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51158 having a medium grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51158 having a medium grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51158 012382-51158
Product Name 5" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 5/8"-11 UNC Nut Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 5 in Diameter - 51158
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
Bore / Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Course Surface Conditioning Disc - 08834163834 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 2795094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Floor Sanding Discs - X1553Q - Flexovit USA, Inc.
Specs
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Floors
Outer / OD 15.00 inch (381 mm)
Type Silicon Carbide
View Details
Abrasive Disc for Cleaning Stainless Steel Welds - FX™ STAINLESS - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Removes heat tint and discoloration from welds on stainless steel
Mounting Bore or Center Mount
View Details