3M 3M 466X Silicon Carbide Lapping Film Disc - 5 Micron Grade - PSA Attachment - 4 in Diameter - 51705 60020000729

Description
3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 51705 lapping film disc having a grade of 5 Micron.
Description
3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 51705 lapping film disc having a grade of 5 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 466X Silicon Carbide Lapping Film Disc - 5 Micron Grade - PSA Attachment - 4 in Diameter - 51705 - 051111-51705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 466X Silicon Carbide Lapping Film Disc - 5 Micron Grade - PSA Attachment - 4 in Diameter - 51705
051111-51705
3M 466X Silicon Carbide Lapping Film Disc - 5 Micron Grade - PSA Attachment - 4 in Diameter - 51705 051111-51705
3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 51705 lapping film disc having a grade of 5 Micron.

3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 51705 lapping film disc having a grade of 5 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-51705
Product Name 3M 466X Silicon Carbide Lapping Film Disc - 5 Micron Grade - PSA Attachment - 4 in Diameter - 51705
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Medium Surface Conditioning Disc - 05539562623 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 1887141 - RS Components, Ltd.
Specs
Outer / OD 11.81 inch (300 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details