3M 3M 668X Diamond Lapping Film Disc - 0.5 Micron Grade - PSA Attachment - 12 in Diameter - 61696 60020009332

Description
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 61696 lapping film disc having a grade of 0.5 Micron.
Description
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 61696 lapping film disc having a grade of 0.5 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Disc - 0.5 Micron Grade - PSA Attachment - 12 in Diameter - 61696 - 051111-61696 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Disc - 0.5 Micron Grade - PSA Attachment - 12 in Diameter - 61696
051111-61696
3M 668X Diamond Lapping Film Disc - 0.5 Micron Grade - PSA Attachment - 12 in Diameter - 61696 051111-61696
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 61696 lapping film disc having a grade of 0.5 Micron.

3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 61696 lapping film disc having a grade of 0.5 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-61696
Product Name 3M 668X Diamond Lapping Film Disc - 0.5 Micron Grade - PSA Attachment - 12 in Diameter - 61696
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TS (Type II) Quick-Change Cloth Disc - 08834163383 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742071-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details