Weiler Saber Tooth non-woven Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50113 having a coarse grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 8600 RPMs.
| Weiler Abrasives | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Abrasive Discs | Abrasive Discs |
| Product Number | 50113 | 012382-50113 |
| Product Name | 7" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 40C, 5/8"-11 UNC Nut | Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Coarse Grade - 7 in Diameter - 5/8 in Center Hole - 50113 |
| Applications & Materials Abraded | Grinding | |
| Features | DiscRoll | |
| Outer / OD | 7.00 inch (178 mm) | |
| Bore / Shank | 1.400 inch (35.56 mm) | 0.625 inch (15.87 mm) |