Weiler Abrasives 4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36C, 7/8" Arbor Hole 50100

Description
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals Cool Cutting Protecting High Value Parts from Heat Discoloration
Datasheet
Description
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals Cool Cutting Protecting High Value Parts from Heat Discoloration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36C, 7/8" Arbor Hole
50100
4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36C, 7/8" Arbor Hole 50100
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals Cool Cutting Protecting High Value Parts from Heat Discoloration
  • Fast cutting action on aluminum, stainless steel and other hard-to-grind metals
  • Cool Cutting Protecting High Value Parts from Heat Discoloration
Supplier's Site Datasheet
Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 50100 - 012382-50100 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 50100
012382-50100
Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 50100 012382-50100
Weiler Saber Tooth non-woven Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50100 having a very coarse grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs.

Weiler Saber Tooth non-woven Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50100 having a very coarse grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 50100 012382-50100
Product Name 4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36C, 7/8" Arbor Hole Weiler Saber Tooth Type 29 Non-Woven Ceramic Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 50100
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.650 inch (16.51 mm) 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton Metal A Type 01/41 Small Diameter Cut-Off Wheel >3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details
Abrasive Discs - 172368 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Applications & Materials Abraded Tile
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.874 inch (22.2 mm)
View Details
Resin Fiber Disc - 742037-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details