3M 3M 668X Diamond Lapping Film Disc - 15 Micron Grade - PSA Attachment - 12 in Diameter - 56018 60020004267

Description
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 56018 lapping film disc having a grade of 15 Micron.
Description
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 56018 lapping film disc having a grade of 15 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Disc - 15 Micron Grade - PSA Attachment - 12 in Diameter - 56018 - 051111-56018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Disc - 15 Micron Grade - PSA Attachment - 12 in Diameter - 56018
051111-56018
3M 668X Diamond Lapping Film Disc - 15 Micron Grade - PSA Attachment - 12 in Diameter - 56018 051111-56018
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 56018 lapping film disc having a grade of 15 Micron.

3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 56018 lapping film disc having a grade of 15 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-56018
Product Name 3M 668X Diamond Lapping Film Disc - 15 Micron Grade - PSA Attachment - 12 in Diameter - 56018
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Type 29 - 63642536156 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1849232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Abrasive Discs - 215494 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 8.86 inch (225 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details