3M 3M 661X Diamond Lapping Film Disc - 3 Micron Grade - 10 in Diameter - 61683 60020009209

Description
3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 10 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 61683 lapping film disc having a grade of 3 Micron.
Description
3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 10 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 61683 lapping film disc having a grade of 3 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Disc - 3 Micron Grade - 10 in Diameter - 61683 - 051111-61683 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Disc - 3 Micron Grade - 10 in Diameter - 61683
051111-61683
3M 661X Diamond Lapping Film Disc - 3 Micron Grade - 10 in Diameter - 61683 051111-61683
3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 10 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 61683 lapping film disc having a grade of 3 Micron.

3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 10 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 61683 lapping film disc having a grade of 3 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-61683
Product Name 3M 661X Diamond Lapping Film Disc - 3 Micron Grade - 10 in Diameter - 61683
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506177 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 2565955 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Grit Size 240 # or Microns
View Details
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details