Weiler Abrasives 4-1/2" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 7/8" Arbor Hole 51118

Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet
Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 7/8" Arbor Hole
51118
4-1/2" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 7/8" Arbor Hole 51118
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
  • High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel
  • Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Supplier's Site Datasheet
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51118 - 012382-51118 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51118
012382-51118
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51118 012382-51118
Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51118 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51118 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51118 012382-51118
Product Name 4-1/2" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 7/8" Arbor Hole Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51118
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.550 inch (13.97 mm) 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166317 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 148057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 1 # or Microns
View Details
Abrasive Flap Disc - 48-80-8111 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
View Details
PLANTEX® Flap Disc - 93519 - CS UNITEC
Specs
Disc / Backing Type Hemp Fiber
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Handheld
View Details