3M 3M 668X Diamond Lapping Film Disc - 9 Micron Grade - PSA Attachment - 8 in Diameter - 56013 60020004218

Description
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 56013 lapping film disc having a grade of 9 Micron.
Description
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 56013 lapping film disc having a grade of 9 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Disc - 9 Micron Grade - PSA Attachment - 8 in Diameter - 56013 - 051111-56013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Disc - 9 Micron Grade - PSA Attachment - 8 in Diameter - 56013
051111-56013
3M 668X Diamond Lapping Film Disc - 9 Micron Grade - PSA Attachment - 8 in Diameter - 56013 051111-56013
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 56013 lapping film disc having a grade of 9 Micron.

3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 56013 lapping film disc having a grade of 9 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-56013
Product Name 3M 668X Diamond Lapping Film Disc - 9 Micron Grade - PSA Attachment - 8 in Diameter - 56013
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TP (Type I) Quick-Change Cloth Disc - 08834167025 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742039-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Coarse Conditioning Discs - TWIST™ Blendex - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
View Details