3M 3M 668X Diamond Lapping Film Disc - 3 Micron Grade - PSA Attachment - 2 in Diameter - 69701 60020009381

Description
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 2 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69701 lapping film disc having a grade of 3 Micron.
Description
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 2 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69701 lapping film disc having a grade of 3 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Disc - 3 Micron Grade - PSA Attachment - 2 in Diameter - 69701 - 051111-69701 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Disc - 3 Micron Grade - PSA Attachment - 2 in Diameter - 69701
051111-69701
3M 668X Diamond Lapping Film Disc - 3 Micron Grade - PSA Attachment - 2 in Diameter - 69701 051111-69701
3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 2 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69701 lapping film disc having a grade of 3 Micron.

3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 2 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69701 lapping film disc having a grade of 3 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-69701
Product Name 3M 668X Diamond Lapping Film Disc - 3 Micron Grade - PSA Attachment - 2 in Diameter - 69701
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1953581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Bore / Shank 0.512 inch (13 mm)
Type Silicon carbide
View Details
Merit ShurStik AO Coarse Cloth PSA Disc - 08834171178 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 215890 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Machine Polishing Discs - F1-01083DD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
View Details